HardwareSource, Inc. Ringed Knob, Satin Nickel 814548

Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Ringed Knob, Satin Nickel - 814548 - HardwareSource, Inc.
San Diego, CA, USA
Ringed Knob, Satin Nickel
814548
Ringed Knob, Satin Nickel 814548
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1-3/8" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814548
Product Name Ringed Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 1.8 N-m , Reverse Torque 1.8 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-416-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-25 - HG-PA200-25 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details