HardwareSource, Inc. Ringed Knob, Polished Brass 814544

Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Ringed Knob, Polished Brass - 814544 - HardwareSource, Inc.
San Diego, CA, USA
Ringed Knob, Polished Brass
814544
Ringed Knob, Polished Brass 814544
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-3/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
  • Value priced cabinet knob.
  • Beautiful Polished Brass finish.
  • Knob measures 1-3/8" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814544
Product Name Ringed Knob, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7702983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Constant Torque Friction Hinge; Torque
Leaf Thickness 0.2087 inch (5.3 mm)
Length 1.38 inch (35 mm)
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
TABLETOP PIANO HINGE - HG-MH1100S - HG-MH1100S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details