HardwareSource, Inc. Classic Knob, Satin Nickel 814540

Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Classic Knob, Satin Nickel - 814540 - HardwareSource, Inc.
San Diego, CA, USA
Classic Knob, Satin Nickel
814540
Classic Knob, Satin Nickel 814540
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814540
Product Name Classic Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Strap; Strap
Leaf Thickness 0.0984 inch (2.5 mm)
Length 8 inch (203 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount - 96-142 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
TABLETOP PIANO HINGE - HG-MH400BR - HG-MH400BR - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details