HardwareSource, Inc. Classic Knob, Polished Brass 814536

Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
Description
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass

Suppliers

Company
Product
Description
Supplier Links
Classic Knob, Polished Brass - 814536 - HardwareSource, Inc.
San Diego, CA, USA
Classic Knob, Polished Brass
814536
Classic Knob, Polished Brass 814536
Value priced cabinet knob. Beautiful Polished Brass finish. Knob measures 1-1/4" in diameter. Knob projection is 1-1/8". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Brass
  • Value priced cabinet knob.
  • Beautiful Polished Brass finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1-1/8".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814536
Product Name Classic Knob, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Leaf Thickness 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-400-11 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-26T - H360-D26-26T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details