HardwareSource, Inc. Transitional Round Knob, Satin Nickel 814532

Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
Description
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
Transitional Round Knob, Satin Nickel - 814532 - HardwareSource, Inc.
San Diego, CA, USA
Transitional Round Knob, Satin Nickel
814532
Transitional Round Knob, Satin Nickel 814532
Value priced cabinet knob. Beautiful Satin Nickel finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Satin Nickel
  • Value priced cabinet knob.
  • Beautiful Satin Nickel finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814532
Product Name Transitional Round Knob, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 3.4 N-m , Reverse Torque 2.0 N-m , Large Size, Zinc Alloy, Natural, Natural - E6-10-430F-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
STAINLESS STEEL TORQUE HINGE - HG-TBSJ40R - HG-TBSJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details