HardwareSource, Inc. Transitional Round Knob, Oil Rubbed Bronze 814530

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Transitional Round Knob, Oil Rubbed Bronze - 814530 - HardwareSource, Inc.
San Diego, CA, USA
Transitional Round Knob, Oil Rubbed Bronze
814530
Transitional Round Knob, Oil Rubbed Bronze 814530
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814530
Product Name Transitional Round Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0236 inch (0.6000 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 7.3 N-m , Reverse Torque 5.4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-665F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SELF-OPEN DAMPER HINGE - HG-JHS11-4BL - HG-JHS11-4BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details