HardwareSource, Inc. Transitional Round Knob, Oil Rubbed Bronze 814530

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Transitional Round Knob, Oil Rubbed Bronze - 814530 - HardwareSource, Inc.
San Diego, CA, USA
Transitional Round Knob, Oil Rubbed Bronze
814530
Transitional Round Knob, Oil Rubbed Bronze 814530
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-1/4" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1-1/4" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Knobs (industrial)
Product Number 814530
Product Name Transitional Round Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Soft-touch Tapered Knob - STG-N-SOFT - Imao-Fixtureworks
Specs
Colors / Finishes Available Coated with Thermoplastic Elastomer, Black Matte
Knob Material Plastic
Material Description Body: Polypropylene
View Details
Point Knob, M4 Thread, Zinc Alloy, Polished Chrome - MP-06-140-10 - Southco
Specs
Colors / Finishes Available Chrome Plated
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Clamping Knobs - 2670869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type 2-arm
Colors / Finishes Available Black
Knob Material Plastic
View Details