HardwareSource, Inc. Modern Knob, White 814528

Description
Value priced cabinet knob. Glossy White finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish White
Description
Value priced cabinet knob. Glossy White finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish White

Suppliers

Company
Product
Description
Supplier Links
Modern Knob, White - 814528 - HardwareSource, Inc.
San Diego, CA, USA
Modern Knob, White
814528
Modern Knob, White 814528
Value priced cabinet knob. Glossy White finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish White
  • Value priced cabinet knob.
  • Glossy White finish.
  • Knob measures 1-3/16" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814528
Product Name Modern Knob, White
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXS-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE - HG-MF15-WT - HG-MF15-WT - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details