HardwareSource, Inc. Modern Knob, Polished Chrome 814524

Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
Description
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Modern Knob, Polished Chrome - 814524 - HardwareSource, Inc.
San Diego, CA, USA
Modern Knob, Polished Chrome
814524
Modern Knob, Polished Chrome 814524
Value priced cabinet knob. Beautiful Polished Chrome finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Polished Chrome
  • Value priced cabinet knob.
  • Beautiful Polished Chrome finish.
  • Knob measures 1-3/16" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814524
Product Name Modern Knob, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3799315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2362 inch (6 mm)
Length 2.95 inch (75 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXS-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 1.4 N-m , Reverse Torque 1.4 N-m , Medium Size, Aluminum Alloy, Powder Coat, Black - E6-10-212-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
SELF-OPEN DAMPER HINGE - HG-JHS11-2WT - HG-JHS11-2WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details