HardwareSource, Inc. Modern Knob, Oil Rubbed Bronze 814520

Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
Description
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Modern Knob, Oil Rubbed Bronze - 814520 - HardwareSource, Inc.
San Diego, CA, USA
Modern Knob, Oil Rubbed Bronze
814520
Modern Knob, Oil Rubbed Bronze 814520
Value priced cabinet knob. Beautiful Oil Rubbed Bronze finish. Knob measures 1-3/16" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Oil Rubbed Bronze
  • Value priced cabinet knob.
  • Beautiful Oil Rubbed Bronze finish.
  • Knob measures 1-3/16" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814520
Product Name Modern Knob, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0984 inch (2.5 mm)
Length 3.15 inch (80 mm)
View Details
Single End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXS-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Front Mount, Zinc Alloy, Powder Coat, Black - 96-10-572 - Southco
Specs
Hinge Type Front Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
CONCEALED HINGE - H160-C34/0 - H160-C34/0 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details