HardwareSource, Inc. Modern Knob, Antique Brass 814518

Description
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass
Description
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Modern Knob, Antique Brass - 814518 - HardwareSource, Inc.
San Diego, CA, USA
Modern Knob, Antique Brass
814518
Modern Knob, Antique Brass 814518
Value priced cabinet knob. Beautiful Antique Brass finish. Knob measures 1-1/8" in diameter. Knob projection is 1". Plated steel screw is included (1" long with 8-32 thread). Made from zinc base material. Finish Antique Brass
  • Value priced cabinet knob.
  • Beautiful Antique Brass finish.
  • Knob measures 1-1/8" in diameter.
  • Knob projection is 1".
  • Plated steel screw is included (1" long with 8-32 thread).
  • Made from zinc base material.

Finish

  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814518
Product Name Modern Knob, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 76.77 inch (1950 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount - 96-142 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
TORQUE HINGE - HG-TA30L - HG-TA30L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details