HardwareSource, Inc. Arch Pull, Polished Brass 814510

Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Arch Pull, Polished Brass - 814510 - HardwareSource, Inc.
San Diego, CA, USA
Arch Pull, Polished Brass
814510
Arch Pull, Polished Brass 814510
Value priced cabinet pull. Beautiful Polished Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Polished Brass finish.
  • Pull measures 4" in overall length
  • Pull projection is 3/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814510
Product Name Arch Pull, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.94 inch (100 mm)
Open Width 0.7874 inch (20 mm)
View Details
Single End Flexi-Hinge, Max. Load of 13.7lbs Compression & 19.6lbs Tension - S99FXS-015620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 10.7 N⋅m, Aluminum Alloy, Powder Coat, Black - E6-10-695R0-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
BUTT HINGE - 3535/SS - 3535/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.5625 inch (14.29 mm)
Hole Type Round
View Details