HardwareSource, Inc. Arch Pull, Antique Brass 814508

Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Arch Pull, Antique Brass - 814508 - HardwareSource, Inc.
San Diego, CA, USA
Arch Pull, Antique Brass
814508
Arch Pull, Antique Brass 814508
Value priced cabinet pull. Beautiful Antique Brass finish. Pull measures 4" in overall length Pull projection is 3/4". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful Antique Brass finish.
  • Pull measures 4" in overall length
  • Pull projection is 3/4".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814508
Product Name Arch Pull, Antique Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4732161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0472 inch (1.2 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXS-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
CONCEALED HINGE BODY - H95TSH - H95TSH - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.94 inch (100 mm)
Hole Type Round
View Details