HardwareSource, Inc. Modern Cup Pull, Satin Nickel 814506

Description
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Modern Cup Pull, Satin Nickel - 814506 - HardwareSource, Inc.
San Diego, CA, USA
Modern Cup Pull, Satin Nickel
814506
Modern Cup Pull, Satin Nickel 814506
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet cup pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 2-1/2" (64mm).
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814506
Product Name Modern Cup Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9055 inch (23 mm)
Length 2.95 inch (75 mm)
View Details
Double End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXD-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-04-D1NL - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-TS07 - HG-TS07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.94 inch (49.21 mm)
Hole Type Round
View Details