HardwareSource, Inc. Modern Cup Pull, Satin Nickel 814506

Description
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Modern Cup Pull, Satin Nickel - 814506 - HardwareSource, Inc.
San Diego, CA, USA
Modern Cup Pull, Satin Nickel
814506
Modern Cup Pull, Satin Nickel 814506
Value priced cabinet cup pull. Beautiful Satin Nickel finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet cup pull.
  • Beautiful Satin Nickel finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 2-1/2" (64mm).
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814506
Product Name Modern Cup Pull, Satin Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Broom Handles & Mop Handles - 2769633 - RS Components, Ltd.
Specs
Colors / Finishes Available Green
Material Description Aluminium
View Details
Ergostyle® Back Mounted Bridge Handles by ELESA® - 33876 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Gray/Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details