HardwareSource, Inc. Modern Cup Pull, Polished Chrome 814504

Description
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Modern Cup Pull, Polished Chrome - 814504 - HardwareSource, Inc.
San Diego, CA, USA
Modern Cup Pull, Polished Chrome
814504
Modern Cup Pull, Polished Chrome 814504
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet cup pull.
  • Beautiful Polished Chrome finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 2-1/2" (64mm).
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814504
Product Name Modern Cup Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 1611959 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.5 inches (38 mm)
View Details
Ergostyle® Back Mounted Bridge Handles by ELESA® - 33875 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Gray/Black
Handle Material Plastic
Material Description Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details