HardwareSource, Inc. Modern Cup Pull, Polished Chrome 814504

Description
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Modern Cup Pull, Polished Chrome - 814504 - HardwareSource, Inc.
San Diego, CA, USA
Modern Cup Pull, Polished Chrome
814504
Modern Cup Pull, Polished Chrome 814504
Value priced cabinet cup pull. Beautiful Polished Chrome finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet cup pull.
  • Beautiful Polished Chrome finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 2-1/2" (64mm).
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814504
Product Name Modern Cup Pull, Polished Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4366843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Spring; Concealed, spring-action
Leaf Thickness 0.1102 inch (2.8 mm)
Length 3.23 inch (82 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-39 - bisco industries
Specs
Hinge Type Concealed
View Details
STANDARD FRAME GRAVITY HINGE - GH-G02SH-SM-R - GH-G02SH-SM-R - Sugatsune America, Inc.
Specs
Length 2.11 inch (53.59 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Mirrored
View Details