HardwareSource, Inc. Modern Cup Pull, Polished Brass 814502

Description
Value priced cabinet cup pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet cup pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Modern Cup Pull, Polished Brass - 814502 - HardwareSource, Inc.
San Diego, CA, USA
Modern Cup Pull, Polished Brass
814502
Modern Cup Pull, Polished Brass 814502
Value priced cabinet cup pull. Beautiful Polished Brass finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet cup pull.
  • Beautiful Polished Brass finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 2-1/2" (64mm).
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814502
Product Name Modern Cup Pull, Polished Brass
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1929650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Stainless steel
View Details
Forged Crank Handles - 20506 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details