HardwareSource, Inc. Modern Cup Pull, Oil Rubbed Bronze 814500

Description
Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Modern Cup Pull, Oil Rubbed Bronze - 814500 - HardwareSource, Inc.
San Diego, CA, USA
Modern Cup Pull, Oil Rubbed Bronze
814500
Modern Cup Pull, Oil Rubbed Bronze 814500
Value priced cabinet cup pull. Beautiful Oil Rubbed Bronze finish. Pull measures 4-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 2-1/2" (64mm). Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet cup pull.
  • Beautiful Oil Rubbed Bronze finish.
  • Pull measures 4-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 2-1/2" (64mm).
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814500
Product Name Modern Cup Pull, Oil Rubbed Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4389903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-11-300-11 - bisco industries
Specs
Hinge Type Concealed
View Details
SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S70-34 - HG-S70-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details