HardwareSource, Inc. Wrap Around Butt Hinge for 3/4 Inch Door 814332

Description
Butt hinge with wrap-around leaf, wraps around the back of the door. Made for 3/4" thick doors. Fast pins, with bullet shaped tips. Steel base material. Each hinge leaf is 1-1/2" tall. Non-wrap hinge leaf is 5/8" wide. Wrap leaf is 3/4" wide Part of leaf that wraps around the back of the door is 1-1/2" tall by 1-3/16" wide. Matching wood screws are included. Finishes Satin Nickel Oil Rubbed Bronze Brass Plated Polished Chrome (coming soon)
Description
Butt hinge with wrap-around leaf, wraps around the back of the door. Made for 3/4" thick doors. Fast pins, with bullet shaped tips. Steel base material. Each hinge leaf is 1-1/2" tall. Non-wrap hinge leaf is 5/8" wide. Wrap leaf is 3/4" wide Part of leaf that wraps around the back of the door is 1-1/2" tall by 1-3/16" wide. Matching wood screws are included. Finishes Satin Nickel Oil Rubbed Bronze Brass Plated Polished Chrome (coming soon)

Suppliers

Company
Product
Description
Supplier Links
Wrap Around Butt Hinge for 3/4 Inch Door - 814332 - HardwareSource, Inc.
San Diego, CA, USA
Wrap Around Butt Hinge for 3/4 Inch Door
814332
Wrap Around Butt Hinge for 3/4 Inch Door 814332
Butt hinge with wrap-around leaf, wraps around the back of the door. Made for 3/4" thick doors. Fast pins, with bullet shaped tips. Steel base material. Each hinge leaf is 1-1/2" tall. Non-wrap hinge leaf is 5/8" wide. Wrap leaf is 3/4" wide Part of leaf that wraps around the back of the door is 1-1/2" tall by 1-3/16" wide. Matching wood screws are included. Finishes Satin Nickel Oil Rubbed Bronze Brass Plated Polished Chrome (coming soon)
  • Butt hinge with wrap-around leaf, wraps around the back of the door.
  • Made for 3/4" thick doors.
  • Fast pins, with bullet shaped tips.
  • Steel base material.
  • Each hinge leaf is 1-1/2" tall.
  • Non-wrap hinge leaf is 5/8" wide.
  • Wrap leaf is 3/4" wide
  • Part of leaf that wraps around the back of the door is 1-1/2" tall by 1-3/16" wide.
  • Matching wood screws are included.

Finishes

  • Satin Nickel
  • Oil Rubbed Bronze
  • Brass Plated
  • Polished Chrome (coming soon)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814332
Product Name Wrap Around Butt Hinge for 3/4 Inch Door
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 2.76 inch (70 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55lbs Compression & 78.6lbs Tension - S99FXD-031220 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount - 96-142 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
TABLETOP PIANO HINGE - HG-MH400S - HG-MH400S - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details