HardwareSource, Inc. Small Steel Plated Hinges 814300

Description
Small inexpensive butt hinges. Plated and made from steel base material. Available in either brass plated or antique brass finish. Antique brass finish is shown in the photo. Comes in either a loose pin style (pin is removable) or a fast pin style (pin is not removable). PLEASE NOTE: the number of hinge knuckles may vary slightly from those shown in the photo. Matching wood screws are included. Sold by the pair. A pair is normally what you need to hang one door. Finishes: Brass Plated Antique Brass
Description
Small inexpensive butt hinges. Plated and made from steel base material. Available in either brass plated or antique brass finish. Antique brass finish is shown in the photo. Comes in either a loose pin style (pin is removable) or a fast pin style (pin is not removable). PLEASE NOTE: the number of hinge knuckles may vary slightly from those shown in the photo. Matching wood screws are included. Sold by the pair. A pair is normally what you need to hang one door. Finishes: Brass Plated Antique Brass

Suppliers

Company
Product
Description
Supplier Links
Small Steel Plated Hinges - 814300 - HardwareSource, Inc.
San Diego, CA, USA
Small Steel Plated Hinges
814300
Small Steel Plated Hinges 814300
Small inexpensive butt hinges. Plated and made from steel base material. Available in either brass plated or antique brass finish. Antique brass finish is shown in the photo. Comes in either a loose pin style (pin is removable) or a fast pin style (pin is not removable). PLEASE NOTE: the number of hinge knuckles may vary slightly from those shown in the photo. Matching wood screws are included. Sold by the pair. A pair is normally what you need to hang one door. Finishes: Brass Plated Antique Brass
  • Small inexpensive butt hinges.
  • Plated and made from steel base material.
  • Available in either brass plated or antique brass finish. Antique brass finish is shown in the photo.
  • Comes in either a loose pin style (pin is removable) or a fast pin style (pin is not removable).
  • PLEASE NOTE: the number of hinge knuckles may vary slightly from those shown in the photo.
  • Matching wood screws are included.
  • Sold by the pair. A pair is normally what you need to hang one door.

Finishes:

  • Brass Plated
  • Antique Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814300
Product Name Small Steel Plated Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2978646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Length 14 inch (356 mm)
Leaf Material Steel; Steel
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST DAMPER HINGE WHITE (UNDER MOUNT) - HG-JHS9-U-WT - HG-JHS9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish White
View Details