HardwareSource, Inc. Economy Cafe Door Pivots 814250

Description
Inexpensive cafe door pivot hinges. Made for doors that are 3/4" to 1-3/4" in thickness. Made from steel base material, brass plated, with some nylon parts. Matching wood screws and installation instructions are included. Hinge will hold door open at approximately 90 degrees. Nylon cam uses gravity to return doors to center (closed) position. Sold by the set. A set of these hinges will hang two cafe doors.
Description
Inexpensive cafe door pivot hinges. Made for doors that are 3/4" to 1-3/4" in thickness. Made from steel base material, brass plated, with some nylon parts. Matching wood screws and installation instructions are included. Hinge will hold door open at approximately 90 degrees. Nylon cam uses gravity to return doors to center (closed) position. Sold by the set. A set of these hinges will hang two cafe doors.

Suppliers

Company
Product
Description
Supplier Links
Economy Cafe Door Pivots - 814250 - HardwareSource, Inc.
San Diego, CA, USA
Economy Cafe Door Pivots
814250
Economy Cafe Door Pivots 814250
Inexpensive cafe door pivot hinges. Made for doors that are 3/4" to 1-3/4" in thickness. Made from steel base material, brass plated, with some nylon parts. Matching wood screws and installation instructions are included. Hinge will hold door open at approximately 90 degrees. Nylon cam uses gravity to return doors to center (closed) position. Sold by the set. A set of these hinges will hang two cafe doors.
  • Inexpensive cafe door pivot hinges.
  • Made for doors that are 3/4" to 1-3/4" in thickness.
  • Made from steel base material, brass plated, with some nylon parts.
  • Matching wood screws and installation instructions are included.
  • Hinge will hold door open at approximately 90 degrees.
  • Nylon cam uses gravity to return doors to center (closed) position.
  • Sold by the set. A set of these hinges will hang two cafe doors.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814250
Product Name Economy Cafe Door Pivots
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1831640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Adjustable
Leaf Thickness 0.1181 inch (3 mm)
Length 1.18 inch (30 mm)
View Details
Single End Flexi-Hinge, Max. Load of 2lbs Compression & 7.8lbs Tension - S99FXS-018710 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Hinge Assembly, No Torque , Large Size, Zinc Alloy, Natural, Natural - E6-10-400-33 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
CONCEALED TORQUE HINGE - HG-TUWA07 - HG-TUWA07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Concealed
Length 2.56 inch (65.09 mm)
Hole Type Round
View Details