HardwareSource, Inc. 3/8 Inch Inset Hinge, Steel, Non-Self Closing 814064

Description
Steel base material Free swinging (not self-closing) 5 knuckle design tip to tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included Finishes: Satin Nickel
Description
Steel base material Free swinging (not self-closing) 5 knuckle design tip to tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included Finishes: Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
3/8 Inch Inset Hinge, Steel, Non-Self Closing - 814064 - HardwareSource, Inc.
San Diego, CA, USA
3/8 Inch Inset Hinge, Steel, Non-Self Closing
814064
3/8 Inch Inset Hinge, Steel, Non-Self Closing 814064
Steel base material Free swinging (not self-closing) 5 knuckle design tip to tip measurement is 2-13/16" The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Matching wood screws are included Finishes: Satin Nickel
  • Steel base material
  • Free swinging (not self-closing)
  • 5 knuckle design
  • tip to tip measurement is 2-13/16"
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"
  • Matching wood screws are included

Finishes:

  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 814064
Product Name 3/8 Inch Inset Hinge, Steel, Non-Self Closing
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 2.6 inch (66 mm)
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Chrome Plated - 96-DHLOM-5040-HRCH - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
TORQUE HINGE - HG-MF25-BL - HG-MF25-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details