806020 -- STAINLESS STEEL PULLS FOR CABINETS AND DRAWERS
HardwareSource, Inc.Stainless Steel Pulls for Cabinets and Drawers806020
Description
Stainless steel pulls for drawers and cabinets.
Available in sizes ranging from 5" to 56.5" long.
All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
The projection (or height) of the pull is 1.3".
Made from solid stainless steel.
Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.
Finishes:
Stainless Steel
HardwareSource, Inc.
HardwareSource, Inc.
Done
Description
Stainless steel pulls for drawers and cabinets.
Available in sizes ranging from 5" to 56.5" long.
All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
The projection (or height) of the pull is 1.3".
Made from solid stainless steel.
Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.
Finishes:
Stainless Steel
Stainless Steel Pulls for Cabinets and Drawers
806020
Stainless Steel Pulls for Cabinets and Drawers
806020
Stainless steel pulls for drawers and cabinets.
Available in sizes ranging from 5" to 56.5" long.
All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
The projection (or height) of the pull is 1.3".
Made from solid stainless steel.
Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.
Finishes:
Stainless Steel
Stainless steel pulls for drawers and cabinets.
Available in sizes ranging from 5" to 56.5" long.
All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
The projection (or height) of the pull is 1.3".
Made from solid stainless steel.
Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.
Stainless Steel Pulls for Cabinets and Drawers
806020
Stainless Steel Pulls for Cabinets and Drawers
806020
Stainless steel pulls for drawers and cabinets.
Available in sizes ranging from 5" to 56.5" long.
All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
The projection (or height) of the pull is 1.3".
Made from solid stainless steel.
Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.
Finishes:
Stainless Steel
Stainless steel pulls for drawers and cabinets.
Available in sizes ranging from 5" to 56.5" long.
All sizes have two attachment legs except for the two largest sizes (46" and 54") which have 3 attachment legs.
The "center-to-center" dimension refers to the distance between the center of the screwholes of the attachment legs.
The diameter of the pull is approximately 1/2" (actual dimension is 12mm).
The projection (or height) of the pull is 1.3".
Made from solid stainless steel.
Two sets of screws are included. One set is 1-1/8" long. The second set is 1-7/16" long. PLEASE NOTE; screws are made from plated steel.