HardwareSource, Inc. Truth Awning Operator, Single Pull, Crank Type 800056

Description
Replaces awning window operators made by Truth Hardware. This awning operator is a "single pull" model. Awning operators are not handed. Tip to tip measurement of the arms in the widest position (as shown in photo) is 21.5". Plate that mounts to sash measures approximately 5" x 2". Crank handles and matching screws (uses up to 6 screws per operator) are sold separately and are offered for purchase during checkout. Uses our SKU 800108 Sash hook (1 per operator). Offered for purchase during checkout. Finishes: Bronze White
Description
Replaces awning window operators made by Truth Hardware. This awning operator is a "single pull" model. Awning operators are not handed. Tip to tip measurement of the arms in the widest position (as shown in photo) is 21.5". Plate that mounts to sash measures approximately 5" x 2". Crank handles and matching screws (uses up to 6 screws per operator) are sold separately and are offered for purchase during checkout. Uses our SKU 800108 Sash hook (1 per operator). Offered for purchase during checkout. Finishes: Bronze White

Suppliers

Company
Product
Description
Supplier Links
Truth Awning Operator, Single Pull, Crank Type - 800056 - HardwareSource, Inc.
San Diego, CA, USA
Truth Awning Operator, Single Pull, Crank Type
800056
Truth Awning Operator, Single Pull, Crank Type 800056
Replaces awning window operators made by Truth Hardware. This awning operator is a "single pull" model. Awning operators are not handed. Tip to tip measurement of the arms in the widest position (as shown in photo) is 21.5". Plate that mounts to sash measures approximately 5" x 2". Crank handles and matching screws (uses up to 6 screws per operator) are sold separately and are offered for purchase during checkout. Uses our SKU 800108 Sash hook (1 per operator). Offered for purchase during checkout. Finishes: Bronze White
  • Replaces awning window operators made by Truth Hardware.
  • This awning operator is a "single pull" model.
  • Awning operators are not handed.
  • Tip to tip measurement of the arms in the widest position (as shown in photo) is 21.5".
  • Plate that mounts to sash measures approximately 5" x 2".
  • Crank handles and matching screws (uses up to 6 screws per operator) are sold separately and are offered for purchase during checkout.
  • Uses our SKU 800108 Sash hook (1 per operator). Offered for purchase during checkout.

Finishes:

  • Bronze
  • White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 800056
Product Name Truth Awning Operator, Single Pull, Crank Type
Unlock Full Specs
to access all available technical data

Similar Products

Handles - HM1316-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
NBG Assembly housing - NBG - NBG311/NSK -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details