HardwareSource, Inc. Large Ring Pull for Gates 708032

Description
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black
Description
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Large Ring Pull for Gates - 708032 - HardwareSource, Inc.
San Diego, CA, USA
Large Ring Pull for Gates
708032
Large Ring Pull for Gates 708032
Large drop ring pull for gates or doors. Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below). Diameter of ring is 5-1/4". It is made out of 5/8" diameter material. Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to. Made of steel base material. Wood screws are included. Finishes: Flat Black
  • Large drop ring pull for gates or doors.
  • Available in two models; a twisted ring model as shown in photo to left and a smooth ring model (to view click on link below).
  • Diameter of ring is 5-1/4". It is made out of 5/8" diameter material.
  • Attachment plate measures 3.5" high by 1.5" wide. Pull projects 1.25" from surface it is mounted to.
  • Made of steel base material.
  • Wood screws are included.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 708032
Product Name Large Ring Pull for Gates
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1929655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Die cast
View Details
Plastic Heavy Duty Adjustable Handles by ELESA® - 32432 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details