HardwareSource, Inc. Single Demountable 1/2" Overlay Hinge 398005

Description
Self-closing, 1/2" overlay hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. Screws are included. Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Finishes: Nickel Burnished Brass Brass plated Oil Rubbed Bronze
Description
Self-closing, 1/2" overlay hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. Screws are included. Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Finishes: Nickel Burnished Brass Brass plated Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Single Demountable 1/2
San Diego, CA, USA
Single Demountable 1/2" Overlay Hinge
398005
Single Demountable 1/2" Overlay Hinge 398005
Self-closing, 1/2" overlay hinge. Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw. Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way. For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position. Screws are included. Hinge measures 2-1/4" tall. Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin. Made from steel base material. Finishes: Nickel Burnished Brass Brass plated Oil Rubbed Bronze
  • Self-closing, 1/2" overlay hinge.
  • Single demountable hinges use an insert that slides into a slot that is cut into the edge of the door. They are held in place by tightening a machine screw.
  • Single demountable hinges attach to the face frame of the cabinet with two wood screws in the normal way.
  • For overlay doors. An overlay door is a door that is larger than the cabinet opening (it "overlays" the opening) that it covers. When the door is closed it "sits" on top of the opening. No part of the door enters the opening when the door is in the closed position.
  • Screws are included.
  • Hinge measures 2-1/4" tall.
  • Joint length is 1-7/8". The joint length is the tip to tip measurement of the hinge pin.
  • Made from steel base material.

Finishes:

  • Nickel
  • Burnished Brass
  • Brass plated
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398005
Product Name Single Demountable 1/2" Overlay Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-1 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
MULTI ANGLE LOCKING HINGE WITH LEVER - HG-MA95B-R - HG-MA95B-R - Sugatsune America, Inc.
Specs
Length 3.56 inch (90.49 mm)
Leaf Material Steel; Steel
Material Finish Nickel
View Details