HardwareSource, Inc. Single Demountable, Reverse Bevel, Hinge 398002

Description
This hinge is made for "30 Degree Reverse Bevel" Doors attached with a single demountable hinge. Single demountable hinges mount with an "insert" in the door and a single screw on the edge of the cabinet opening. Hinge is self-closing. These hinges are sold by the pair (2 hinges). One wood screw is included with each hinge. Hinge measures 2-1/4" tall and approximately 1-3/4" wide. Made from steel base material. The overlay dimension is 13/32". Finishes: Burnished Brass
Description
This hinge is made for "30 Degree Reverse Bevel" Doors attached with a single demountable hinge. Single demountable hinges mount with an "insert" in the door and a single screw on the edge of the cabinet opening. Hinge is self-closing. These hinges are sold by the pair (2 hinges). One wood screw is included with each hinge. Hinge measures 2-1/4" tall and approximately 1-3/4" wide. Made from steel base material. The overlay dimension is 13/32". Finishes: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
Single Demountable, Reverse Bevel, Hinge - 398002 - HardwareSource, Inc.
San Diego, CA, USA
Single Demountable, Reverse Bevel, Hinge
398002
Single Demountable, Reverse Bevel, Hinge 398002
This hinge is made for "30 Degree Reverse Bevel" Doors attached with a single demountable hinge. Single demountable hinges mount with an "insert" in the door and a single screw on the edge of the cabinet opening. Hinge is self-closing. These hinges are sold by the pair (2 hinges). One wood screw is included with each hinge. Hinge measures 2-1/4" tall and approximately 1-3/4" wide. Made from steel base material. The overlay dimension is 13/32". Finishes: Burnished Brass
  • This hinge is made for "30 Degree Reverse Bevel" Doors attached with a single demountable hinge.
  • Single demountable hinges mount with an "insert" in the door and a single screw on the edge of the cabinet opening.
  • Hinge is self-closing.
  • These hinges are sold by the pair (2 hinges). One wood screw is included with each hinge.
  • Hinge measures 2-1/4" tall and approximately 1-3/4" wide. Made from steel base material.
  • The overlay dimension is 13/32".

Finishes:

  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 398002
Product Name Single Demountable, Reverse Bevel, Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 6.7 N-m , Reverse Torque 9 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-680R-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
DAMPER HINGE SURFACE MOUNT TYPE - HG-JHM20T-80WT - HG-JHM20T-80WT - Sugatsune America, Inc.
Specs
Length 1 inch (25.4 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details