HardwareSource, Inc. Steel Take-Apart Hinge 350044

Description
Steel base material. Hinge lifts apart so lid or door may be easily removed. Joint length is 1-5/16". Open width is 1-7/8". Used on cabinet or case where a removable cover is desired uses Uses #6 pan head screws (not included included but offered for purchase during checkout).Uses 4 screws per hinge. Finishes: Nickel Plated
Description
Steel base material. Hinge lifts apart so lid or door may be easily removed. Joint length is 1-5/16". Open width is 1-7/8". Used on cabinet or case where a removable cover is desired uses Uses #6 pan head screws (not included included but offered for purchase during checkout).Uses 4 screws per hinge. Finishes: Nickel Plated

Suppliers

Company
Product
Description
Supplier Links
Steel Take-Apart Hinge - 350044 - HardwareSource, Inc.
San Diego, CA, USA
Steel Take-Apart Hinge
350044
Steel Take-Apart Hinge 350044
Steel base material. Hinge lifts apart so lid or door may be easily removed. Joint length is 1-5/16". Open width is 1-7/8". Used on cabinet or case where a removable cover is desired uses Uses #6 pan head screws (not included included but offered for purchase during checkout).Uses 4 screws per hinge. Finishes: Nickel Plated
  • Steel base material.
  • Hinge lifts apart so lid or door may be easily removed.
  • Joint length is 1-5/16".
  • Open width is 1-7/8".
  • Used on cabinet or case where a removable cover is desired uses
  • Uses #6 pan head screws (not included included but offered for purchase during checkout).Uses 4 screws per hinge.

Finishes:

  • Nickel Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 350044
Product Name Steel Take-Apart Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Articulating Constant Torque Hinge, 0.3N⋅m Torque, Stainless Steel, Bright - AH-2E-1204A2-24 - Southco
Specs
Hinge Type Constant Torque Friction Hinge
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
OLYMPIA SELF-OPENING CONCEALED HINGE FOR CABINETS - 360-U26-9T - 360-U26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
Hinges - 1834118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 80.32 inch (2040 mm)
View Details