HardwareSource, Inc. Push Plates for Doors 346000

Description
Push plates are used for double acting doors which are typically located between the kitchen and dining room Available in two sizes; 3-1/2" by 15" and 4" x 16" Base material is solid brass Matching wood screws are included Material is 3/64" thick Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
Description
Push plates are used for double acting doors which are typically located between the kitchen and dining room Available in two sizes; 3-1/2" by 15" and 4" x 16" Base material is solid brass Matching wood screws are included Material is 3/64" thick Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze

Suppliers

Company
Product
Description
Supplier Links
Push Plates for Doors - 346000 - HardwareSource, Inc.
San Diego, CA, USA
Push Plates for Doors
346000
Push Plates for Doors 346000
Push plates are used for double acting doors which are typically located between the kitchen and dining room Available in two sizes; 3-1/2" by 15" and 4" x 16" Base material is solid brass Matching wood screws are included Material is 3/64" thick Finishes: Polished Brass Satin Nickel Oil Rubbed Bronze
  • Push plates are used for double acting doors which are typically located between the kitchen and dining room
  • Available in two sizes; 3-1/2" by 15" and 4" x 16"
  • Base material is solid brass
  • Matching wood screws are included
  • Material is 3/64" thick

Finishes:

  • Polished Brass
  • Satin Nickel
  • Oil Rubbed Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 346000
Product Name Push Plates for Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details
Single End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension - S99FXS-037530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
LIFT ASSIST DAMPER HINGE WHITE (SIDE MOUNT) - HG-JHS9-S-WT - HG-JHS9-S-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish White
View Details