HardwareSource, Inc. Semi-Concealed Hinge, Variable Overlay, Black.. 322804

Description
Semi-Concealed Hinge, Variable Overlay, Black Iron Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8" The Black Iron finish is very similiar to some Oil Rubbed Bronze finishes that are very black in color. Finishes: Black Iron
Description
Semi-Concealed Hinge, Variable Overlay, Black Iron Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8" The Black Iron finish is very similiar to some Oil Rubbed Bronze finishes that are very black in color. Finishes: Black Iron

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Hinge, Variable Overlay, Black.. - 322804 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Hinge, Variable Overlay, Black..
322804
Semi-Concealed Hinge, Variable Overlay, Black.. 322804
Semi-Concealed Hinge, Variable Overlay, Black Iron Self closing, variable overlay hinge. Steel base material. Matching wood screws are included. The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8" The Black Iron finish is very similiar to some Oil Rubbed Bronze finishes that are very black in color. Finishes: Black Iron

Semi-Concealed Hinge, Variable Overlay, Black Iron

  • Self closing, variable overlay hinge.
  • Steel base material.
  • Matching wood screws are included.
  • The center-to-center screwhole dimension for the hinge wing that mounts on the cabinet face frame is 2-1/8"
  • The Black Iron finish is very similiar to some Oil Rubbed Bronze finishes that are very black in color.

Finishes:

  • Black Iron
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 322804
Product Name Semi-Concealed Hinge, Variable Overlay, Black..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 39.37 inch (1000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-99-229 - bisco industries
Specs
Hinge Type Concealed
View Details
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S30-12 - HG-S30-12 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.19 inch (55.56 mm)
Hole Type Round
View Details