HardwareSource, Inc. Semi-Concealed, 3/8 Inset, Self-Closing, All .. 322001

Description
Semi-Concealed, 3/8 Inset, Self-Closing, All White Steel base material White baked-on finish Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: All White
Description
Semi-Concealed, 3/8 Inset, Self-Closing, All White Steel base material White baked-on finish Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: All White

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed, 3/8 Inset, Self-Closing, All .. - 322001 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed, 3/8 Inset, Self-Closing, All ..
322001
Semi-Concealed, 3/8 Inset, Self-Closing, All .. 322001
Semi-Concealed, 3/8 Inset, Self-Closing, All White Steel base material White baked-on finish Matching wood screws are included The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8" Finishes: All White

Semi-Concealed, 3/8 Inset, Self-Closing, All White

  • Steel base material
  • White baked-on finish
  • Matching wood screws are included
  • The center-to-center screwhole dimension for the hinge wing that mounts on the face frame is 2-1/8"

Finishes:

  • All White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 322001
Product Name Semi-Concealed, 3/8 Inset, Self-Closing, All ..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 1.57 inch (40 mm)
View Details
Double End Flexi-Hinge, Max. Load of 0.95lbs Compression & 3.8lbs Tension - S99FXD-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Asymmetric, Forward Torque 7.3 N-m , Reverse Torque 5.4 N-m , Heavy Duty Size, Aluminum Alloy, Powder Coat, Black - E6-10-665F-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
TORQUE HINGE - HG-TB45L - HG-TB45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details