HardwareSource, Inc. Screen Door Latch, Tubular Style 310214

Description
Easy to install screen door or storm door latch available in 5 finishes. For door thicknesses from 7/8" to 1-1/8". Round knob on door inside. Lever on door outside. Privacy lock on inside. Spring latch installs in 5/8" diameter hole drilled in edge of door. Connecting spindle installs in 5/8" hole drilled through door. Backset dimension is 1-3/4". Screen door latch shown in photo is Oil Rubbed Bronze finish. Made from steel base material. Product includes inside round knob, outside lever, spring latch, connecting spindle, 2 rosettes, strike, fasteners and instructions. Finishes: Oil Rubbed Bronze Polished Brass Polished Chrome Satin Nickel Matte Black
Description
Easy to install screen door or storm door latch available in 5 finishes. For door thicknesses from 7/8" to 1-1/8". Round knob on door inside. Lever on door outside. Privacy lock on inside. Spring latch installs in 5/8" diameter hole drilled in edge of door. Connecting spindle installs in 5/8" hole drilled through door. Backset dimension is 1-3/4". Screen door latch shown in photo is Oil Rubbed Bronze finish. Made from steel base material. Product includes inside round knob, outside lever, spring latch, connecting spindle, 2 rosettes, strike, fasteners and instructions. Finishes: Oil Rubbed Bronze Polished Brass Polished Chrome Satin Nickel Matte Black

Suppliers

Company
Product
Description
Supplier Links
Screen Door Latch, Tubular Style - 310214 - HardwareSource, Inc.
San Diego, CA, USA
Screen Door Latch, Tubular Style
310214
Screen Door Latch, Tubular Style 310214
Easy to install screen door or storm door latch available in 5 finishes. For door thicknesses from 7/8" to 1-1/8". Round knob on door inside. Lever on door outside. Privacy lock on inside. Spring latch installs in 5/8" diameter hole drilled in edge of door. Connecting spindle installs in 5/8" hole drilled through door. Backset dimension is 1-3/4". Screen door latch shown in photo is Oil Rubbed Bronze finish. Made from steel base material. Product includes inside round knob, outside lever, spring latch, connecting spindle, 2 rosettes, strike, fasteners and instructions. Finishes: Oil Rubbed Bronze Polished Brass Polished Chrome Satin Nickel Matte Black
  • Easy to install screen door or storm door latch available in 5 finishes.
  • For door thicknesses from 7/8" to 1-1/8".
  • Round knob on door inside. Lever on door outside.
  • Privacy lock on inside.
  • Spring latch installs in 5/8" diameter hole drilled in edge of door. Connecting spindle installs in 5/8" hole drilled through door. Backset dimension is 1-3/4".
  • Screen door latch shown in photo is Oil Rubbed Bronze finish.
  • Made from steel base material. Product includes inside round knob, outside lever, spring latch, connecting spindle, 2 rosettes, strike, fasteners and instructions.

Finishes:

  • Oil Rubbed Bronze
  • Polished Brass
  • Polished Chrome
  • Satin Nickel
  • Matte Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 310214
Product Name Screen Door Latch, Tubular Style
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.64 inch (67 mm)
View Details
Double End Flexi-Hinge, Max. Load of 3.6lbs Compression & 14.2lbs Tension - S99FXD-025010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-36 - bisco industries
Specs
Hinge Type Concealed
View Details
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S30-12 - HG-S30-12 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.19 inch (55.56 mm)
Hole Type Round
View Details