HardwareSource, Inc. Security Stud for Hinges 309252

Description
Security studs are used for exterior doors that open outward. Doors that open outward have their hinge pins on the outside of the building. If a potential intruder removes the hinge pins, the security stud protects the door from being removed by locking the leaves of the hinges together. To install the security studs, remove two screws from your hinge. These two screws must be aligned back to back when the hinge (or door) is closed. Replace one of the screws with a security stud and drill a receiving hole in the other empty screwhole When the door closes the security stud will slide into the receiving hole locking the two hinge leaves in place Security studs are available to fit a #10 screwhole and a #12 screw hole To determine your screw hole size it is best to take a countersunk screw with a known size and place it in the hinge screw hole. A #10 countersunk head screw measures 11/32" across the head. A #12 countersunk head screw measures 3/8" across the head. The larger studs (SKU 309250 and SKU 309252) are threaded with a 12-24 machine screw thread which matches the thread that is used on metal door frames. Both size studs will work on wood doors and frames. They are sold by the pair (two studs) Finishes: Brass plated Chrome plated
Description
Security studs are used for exterior doors that open outward. Doors that open outward have their hinge pins on the outside of the building. If a potential intruder removes the hinge pins, the security stud protects the door from being removed by locking the leaves of the hinges together. To install the security studs, remove two screws from your hinge. These two screws must be aligned back to back when the hinge (or door) is closed. Replace one of the screws with a security stud and drill a receiving hole in the other empty screwhole When the door closes the security stud will slide into the receiving hole locking the two hinge leaves in place Security studs are available to fit a #10 screwhole and a #12 screw hole To determine your screw hole size it is best to take a countersunk screw with a known size and place it in the hinge screw hole. A #10 countersunk head screw measures 11/32" across the head. A #12 countersunk head screw measures 3/8" across the head. The larger studs (SKU 309250 and SKU 309252) are threaded with a 12-24 machine screw thread which matches the thread that is used on metal door frames. Both size studs will work on wood doors and frames. They are sold by the pair (two studs) Finishes: Brass plated Chrome plated

Suppliers

Company
Product
Description
Supplier Links
Security Stud for Hinges - 309252 - HardwareSource, Inc.
San Diego, CA, USA
Security Stud for Hinges
309252
Security Stud for Hinges 309252
Security studs are used for exterior doors that open outward. Doors that open outward have their hinge pins on the outside of the building. If a potential intruder removes the hinge pins, the security stud protects the door from being removed by locking the leaves of the hinges together. To install the security studs, remove two screws from your hinge. These two screws must be aligned back to back when the hinge (or door) is closed. Replace one of the screws with a security stud and drill a receiving hole in the other empty screwhole When the door closes the security stud will slide into the receiving hole locking the two hinge leaves in place Security studs are available to fit a #10 screwhole and a #12 screw hole To determine your screw hole size it is best to take a countersunk screw with a known size and place it in the hinge screw hole. A #10 countersunk head screw measures 11/32" across the head. A #12 countersunk head screw measures 3/8" across the head. The larger studs (SKU 309250 and SKU 309252) are threaded with a 12-24 machine screw thread which matches the thread that is used on metal door frames. Both size studs will work on wood doors and frames. They are sold by the pair (two studs) Finishes: Brass plated Chrome plated
  • Security studs are used for exterior doors that open outward. Doors that open outward have their hinge pins on the outside of the building.
  • If a potential intruder removes the hinge pins, the security stud protects the door from being removed by locking the leaves of the hinges together.
  • To install the security studs, remove two screws from your hinge. These two screws must be aligned back to back when the hinge (or door) is closed.
  • Replace one of the screws with a security stud and drill a receiving hole in the other empty screwhole
  • When the door closes the security stud will slide into the receiving hole locking the two hinge leaves in place
  • Security studs are available to fit a #10 screwhole and a #12 screw hole
  • To determine your screw hole size it is best to take a countersunk screw with a known size and place it in the hinge screw hole.
  • A #10 countersunk head screw measures 11/32" across the head. A #12 countersunk head screw measures 3/8" across the head.
  • The larger studs (SKU 309250 and SKU 309252) are threaded with a 12-24 machine screw thread which matches the thread that is used on metal door frames. Both size studs will work on wood doors and frames.
  • They are sold by the pair (two studs)

Finishes:

  • Brass plated
  • Chrome plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 309252
Product Name Security Stud for Hinges
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2845483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.8071 inch (20.5 mm)
Length 4.96 inch (126 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-0-35907-01 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL TORQUE HINGE - HG-TS07 - HG-TS07 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.94 inch (49.21 mm)
Hole Type Round
View Details