HardwareSource, Inc. Hettich Support for Up Opening Doors 306130

Description
Flap support for front opening cabinets. May also be used as a lid support for boxes (image orientation is for box lid, for flap rotate 90 degrees clockwise). Available in two sizes: Light Weight and Medium Weight. Both sizes measure the same size, the difference is in the size of the spring. In the closed position the support measures 5.5" long, 1-3/8" tall and 1-3/8" wide. See link below for view of support in closed position. The Light Weight model spring force is rated at 90 N and will hold a 4.4 lb. flap or lid. The Medium Weight model spring force is rated at 140 N and will hold a 5.5 lb. flap or lid. Made from nickel plated steel. Opening angle is 75 degrees. Each support uses 3 each #8 Pan Head Screws and 2 each #8 Flat Head Screws (not included but offered for purchase during checkout). PLEASE NOTE: This product is not recommended for use in Toy Boxes as there may be a danger to small fingers. PLEASE NOTE: Normal installation requires one "Left Hand" model and one "Right Hand" model. Make sure to order one of each in the same size (Light Weight or Medium Weight). Do not mix different weight models on the same flap.
Description
Flap support for front opening cabinets. May also be used as a lid support for boxes (image orientation is for box lid, for flap rotate 90 degrees clockwise). Available in two sizes: Light Weight and Medium Weight. Both sizes measure the same size, the difference is in the size of the spring. In the closed position the support measures 5.5" long, 1-3/8" tall and 1-3/8" wide. See link below for view of support in closed position. The Light Weight model spring force is rated at 90 N and will hold a 4.4 lb. flap or lid. The Medium Weight model spring force is rated at 140 N and will hold a 5.5 lb. flap or lid. Made from nickel plated steel. Opening angle is 75 degrees. Each support uses 3 each #8 Pan Head Screws and 2 each #8 Flat Head Screws (not included but offered for purchase during checkout). PLEASE NOTE: This product is not recommended for use in Toy Boxes as there may be a danger to small fingers. PLEASE NOTE: Normal installation requires one "Left Hand" model and one "Right Hand" model. Make sure to order one of each in the same size (Light Weight or Medium Weight). Do not mix different weight models on the same flap.

Suppliers

Company
Product
Description
Supplier Links
Hettich Support for Up Opening Doors - 306130 - HardwareSource, Inc.
San Diego, CA, USA
Hettich Support for Up Opening Doors
306130
Hettich Support for Up Opening Doors 306130
Flap support for front opening cabinets. May also be used as a lid support for boxes (image orientation is for box lid, for flap rotate 90 degrees clockwise). Available in two sizes: Light Weight and Medium Weight. Both sizes measure the same size, the difference is in the size of the spring. In the closed position the support measures 5.5" long, 1-3/8" tall and 1-3/8" wide. See link below for view of support in closed position. The Light Weight model spring force is rated at 90 N and will hold a 4.4 lb. flap or lid. The Medium Weight model spring force is rated at 140 N and will hold a 5.5 lb. flap or lid. Made from nickel plated steel. Opening angle is 75 degrees. Each support uses 3 each #8 Pan Head Screws and 2 each #8 Flat Head Screws (not included but offered for purchase during checkout). PLEASE NOTE: This product is not recommended for use in Toy Boxes as there may be a danger to small fingers. PLEASE NOTE: Normal installation requires one "Left Hand" model and one "Right Hand" model. Make sure to order one of each in the same size (Light Weight or Medium Weight). Do not mix different weight models on the same flap.
  • Flap support for front opening cabinets.
  • May also be used as a lid support for boxes (image orientation is for box lid, for flap rotate 90 degrees clockwise).
  • Available in two sizes: Light Weight and Medium Weight.
  • Both sizes measure the same size, the difference is in the size of the spring.
  • In the closed position the support measures 5.5" long, 1-3/8" tall and 1-3/8" wide. See link below for view of support in closed position.
  • The Light Weight model spring force is rated at 90 N and will hold a 4.4 lb. flap or lid.
  • The Medium Weight model spring force is rated at 140 N and will hold a 5.5 lb. flap or lid.
  • Made from nickel plated steel.
  • Opening angle is 75 degrees.
  • Each support uses 3 each #8 Pan Head Screws and 2 each #8 Flat Head Screws (not included but offered for purchase during checkout).
  • PLEASE NOTE: This product is not recommended for use in Toy Boxes as there may be a danger to small fingers.
  • PLEASE NOTE: Normal installation requires one "Left Hand" model and one "Right Hand" model. Make sure to order one of each in the same size (Light Weight or Medium Weight). Do not mix different weight models on the same flap.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 306130
Product Name Hettich Support for Up Opening Doors
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0787 inch (2 mm)
Length 1.57 inch (40 mm)
View Details
Single End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXS-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
DAMPER HINGE - HG-JHM11-1BL - HG-JHM11-1BL - Sugatsune America, Inc.
Specs
Length 1.88 inch (47.62 mm)
Hole Type Round
Number of Holes 4
View Details