HardwareSource, Inc. Medium Duty Hinged Gate Wheel 304176

Description
Gate wheel helps support the unhinged end of larger gates. Mounts to either the front or back side of the gate. Spring loaded to help absorb bumps in surface under gate. Features ball bearings, hard rubber wheel and a heavy duty spring. Mounting plate measures 2" wide by 5" high. Made from steel base material. Wheel diameter is 2-1/2". Overall height of product is 10-1/2". Wheel is attached to a swivel for ease of rolling. 75lbs load capacity Maximum spring travel is 1-1/2" This product uses 5/16 lag screws (not included). Lag screws are offered for purchase during checkout. Order 4 screws per gate wheel. Finishes: Zinc Chromate plated
Description
Gate wheel helps support the unhinged end of larger gates. Mounts to either the front or back side of the gate. Spring loaded to help absorb bumps in surface under gate. Features ball bearings, hard rubber wheel and a heavy duty spring. Mounting plate measures 2" wide by 5" high. Made from steel base material. Wheel diameter is 2-1/2". Overall height of product is 10-1/2". Wheel is attached to a swivel for ease of rolling. 75lbs load capacity Maximum spring travel is 1-1/2" This product uses 5/16 lag screws (not included). Lag screws are offered for purchase during checkout. Order 4 screws per gate wheel. Finishes: Zinc Chromate plated

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Hinged Gate Wheel - 304176 - HardwareSource, Inc.
San Diego, CA, USA
Medium Duty Hinged Gate Wheel
304176
Medium Duty Hinged Gate Wheel 304176
Gate wheel helps support the unhinged end of larger gates. Mounts to either the front or back side of the gate. Spring loaded to help absorb bumps in surface under gate. Features ball bearings, hard rubber wheel and a heavy duty spring. Mounting plate measures 2" wide by 5" high. Made from steel base material. Wheel diameter is 2-1/2". Overall height of product is 10-1/2". Wheel is attached to a swivel for ease of rolling. 75lbs load capacity Maximum spring travel is 1-1/2" This product uses 5/16 lag screws (not included). Lag screws are offered for purchase during checkout. Order 4 screws per gate wheel. Finishes: Zinc Chromate plated
  • Gate wheel helps support the unhinged end of larger gates.
  • Mounts to either the front or back side of the gate.
  • Spring loaded to help absorb bumps in surface under gate.
  • Features ball bearings, hard rubber wheel and a heavy duty spring.
  • Mounting plate measures 2" wide by 5" high.
  • Made from steel base material.
  • Wheel diameter is 2-1/2". Overall height of product is 10-1/2".
  • Wheel is attached to a swivel for ease of rolling.
  • 75lbs load capacity
  • Maximum spring travel is 1-1/2"
  • This product uses 5/16 lag screws (not included). Lag screws are offered for purchase during checkout. Order 4 screws per gate wheel.

Finishes:

  • Zinc Chromate plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 304176
Product Name Medium Duty Hinged Gate Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-510-33 - bisco industries
Specs
Hinge Type Concealed
View Details
SPRING HINGE - JSA-120S - JSA-120S - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 1.94 inch (49.21 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details