HardwareSource, Inc. Secret Gate Latch 304074

Description
It is known as a "Secret Gate Latch" but it is actually more of a cabinet latch. It is used in banks, offices, restaurants and bars as a latch to secure a hinged countertop. Because the button to unlatch it is not obvious it acts as a low security device. It can be used on any hinged device where you can reach around and access the button on the latch. Made from aluminum with some steel parts. Latch is reversible (open device and flip latch over to reverse) Gap must be no more than 1/4" for latch to work (latch projects 3/8"). Latch is 3.5" long and 2" wide. Strike is 3/4" long and 2" wide. Latch is approximately 5/8" thick. Oval head wood screws are included. Finishes: Sprayed Aluminum Finish (similiar to polished chrome)
Description
It is known as a "Secret Gate Latch" but it is actually more of a cabinet latch. It is used in banks, offices, restaurants and bars as a latch to secure a hinged countertop. Because the button to unlatch it is not obvious it acts as a low security device. It can be used on any hinged device where you can reach around and access the button on the latch. Made from aluminum with some steel parts. Latch is reversible (open device and flip latch over to reverse) Gap must be no more than 1/4" for latch to work (latch projects 3/8"). Latch is 3.5" long and 2" wide. Strike is 3/4" long and 2" wide. Latch is approximately 5/8" thick. Oval head wood screws are included. Finishes: Sprayed Aluminum Finish (similiar to polished chrome)

Suppliers

Company
Product
Description
Supplier Links
Secret Gate Latch - 304074 - HardwareSource, Inc.
San Diego, CA, USA
Secret Gate Latch
304074
Secret Gate Latch 304074
It is known as a "Secret Gate Latch" but it is actually more of a cabinet latch. It is used in banks, offices, restaurants and bars as a latch to secure a hinged countertop. Because the button to unlatch it is not obvious it acts as a low security device. It can be used on any hinged device where you can reach around and access the button on the latch. Made from aluminum with some steel parts. Latch is reversible (open device and flip latch over to reverse) Gap must be no more than 1/4" for latch to work (latch projects 3/8"). Latch is 3.5" long and 2" wide. Strike is 3/4" long and 2" wide. Latch is approximately 5/8" thick. Oval head wood screws are included. Finishes: Sprayed Aluminum Finish (similiar to polished chrome)
  • It is known as a "Secret Gate Latch" but it is actually more of a cabinet latch.
  • It is used in banks, offices, restaurants and bars as a latch to secure a hinged countertop.
  • Because the button to unlatch it is not obvious it acts as a low security device.
  • It can be used on any hinged device where you can reach around and access the button on the latch.
  • Made from aluminum with some steel parts.
  • Latch is reversible (open device and flip latch over to reverse)
  • Gap must be no more than 1/4" for latch to work (latch projects 3/8").
  • Latch is 3.5" long and 2" wide. Strike is 3/4" long and 2" wide. Latch is approximately 5/8" thick.
  • Oval head wood screws are included.

Finishes:

  • Sprayed Aluminum Finish (similiar to polished chrome)
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 304074
Product Name Secret Gate Latch
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7087 inch (18 mm)
Length 1.89 inch (48 mm)
View Details
Double End Flexi-Hinge, Max. Load of 8.4lbs Compression & 33.6lbs Tension - S99FXD-037510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Zinc Alloy, Powder Coat, Black - 96-50-510-50 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Zinc Alloy
View Details
3 suppliers
LIFT ASSIST HINGE, UNDER MOUNT, MAX TORQUE ANGLE 35° - HG-PA231-25 - HG-PA231-25 - Sugatsune America, Inc.
Specs
Length 9.12 inch (232 mm)
Hole Type Round
Number of Holes 12
View Details