HardwareSource, Inc. 2-5/8" Drive-in Hinge 286424

Description
hinge is mounted by driving it into predrilled holes doors can be lifted off with ease features a finial tipped barrel ribbed pins are 7/32" diameter by 15/16" hinge is 2-5/8" long by 11/32" diameter steel base material no screws needed Finishes: Brass plated
Description
hinge is mounted by driving it into predrilled holes doors can be lifted off with ease features a finial tipped barrel ribbed pins are 7/32" diameter by 15/16" hinge is 2-5/8" long by 11/32" diameter steel base material no screws needed Finishes: Brass plated

Suppliers

Company
Product
Description
Supplier Links
2-5/8
San Diego, CA, USA
2-5/8" Drive-in Hinge
286424
2-5/8" Drive-in Hinge 286424
hinge is mounted by driving it into predrilled holes doors can be lifted off with ease features a finial tipped barrel ribbed pins are 7/32" diameter by 15/16" hinge is 2-5/8" long by 11/32" diameter steel base material no screws needed Finishes: Brass plated
  • hinge is mounted by driving it into predrilled holes
  • doors can be lifted off with ease
  • features a finial tipped barrel
  • ribbed pins are 7/32" diameter by 15/16"
  • hinge is 2-5/8" long by 11/32" diameter
  • steel base material
  • no screws needed

Finishes:

  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286424
Product Name 2-5/8" Drive-in Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4077161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1417 inch (3.6 mm)
Length 2.31 inch (58.6 mm)
View Details
Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-302-20 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
STAINLESS STEEL SELF-CLOSING EURO CUP HINGE - 180SUS-C46-19T - 180SUS-C46-19T - Sugatsune America, Inc.
Specs
Length 3.32 inch (84.33 mm)
Leaf Material Stainless Steel; Plastic; Stainless Steel, Plastic, SPCC
Material Finish Polished
View Details