HardwareSource, Inc. Lid Support Hinge, Up Opening 286420

Description
For "up opening" lids Use on hampers, piano benches, chest lids, etc. Surface mounted In the fully open position the hinge measues 6" long by 13/16" wide. Hinge will hold lid open at 90 degrees Steel base material Uses #6 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Spring action holds lid in closed position When lid is closed hinge is completely concealed. Finishes: Nickel plated
Description
For "up opening" lids Use on hampers, piano benches, chest lids, etc. Surface mounted In the fully open position the hinge measues 6" long by 13/16" wide. Hinge will hold lid open at 90 degrees Steel base material Uses #6 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Spring action holds lid in closed position When lid is closed hinge is completely concealed. Finishes: Nickel plated

Suppliers

Company
Product
Description
Supplier Links
Lid Support Hinge, Up Opening - 286420 - HardwareSource, Inc.
San Diego, CA, USA
Lid Support Hinge, Up Opening
286420
Lid Support Hinge, Up Opening 286420
For "up opening" lids Use on hampers, piano benches, chest lids, etc. Surface mounted In the fully open position the hinge measues 6" long by 13/16" wide. Hinge will hold lid open at 90 degrees Steel base material Uses #6 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge. Spring action holds lid in closed position When lid is closed hinge is completely concealed. Finishes: Nickel plated
  • For "up opening" lids
  • Use on hampers, piano benches, chest lids, etc.
  • Surface mounted
  • In the fully open position the hinge measues 6" long by 13/16" wide.
  • Hinge will hold lid open at 90 degrees
  • Steel base material
  • Uses #6 flat head screws (not included but offered for purchase during checkout). Uses 4 screws per hinge.
  • Spring action holds lid in closed position
  • When lid is closed hinge is completely concealed.

Finishes:

  • Nickel plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286420
Product Name Lid Support Hinge, Up Opening
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
TORQUE HINGE (WIRING HOLE) - HG-TC45HR - HG-TC45HR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
Hinges - 2702916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flat Top
Length 3.15 inch (80 mm)
Open Width 0.6299 inch (16 mm)
View Details