HardwareSource, Inc. Semi-Concealed Pivot Hinge 286414

Description
Semi-concealed pivot hinge, only the tip shows through from the cabinet front. To install cut an angled 7/32" slot through the edge of the door. For door thickness of 5/8" to 3/4" Door opens 270 degrees when installed on a 5/8" door. Door opens 255 degrees when installed on a 3/4" door. Hinges measures approximately 1-3/4" tall and 2" wide as shown in photo. This hinge is sold by the pair. A pair includes a top hinge (as shown in photo) and a bottom hinge. The hinges are not handed, they will work on both a left hand and right hand door. Steel base material. Uses #6 Oval Head wood screws (not included). Order our SKU #400993 for a screw in an oil rubbed bronze finish that is a good match. Order 12 screws per pair of hinges. Screws are offered for purchase during checkout. Finishes: Dark Bronze Plated
Description
Semi-concealed pivot hinge, only the tip shows through from the cabinet front. To install cut an angled 7/32" slot through the edge of the door. For door thickness of 5/8" to 3/4" Door opens 270 degrees when installed on a 5/8" door. Door opens 255 degrees when installed on a 3/4" door. Hinges measures approximately 1-3/4" tall and 2" wide as shown in photo. This hinge is sold by the pair. A pair includes a top hinge (as shown in photo) and a bottom hinge. The hinges are not handed, they will work on both a left hand and right hand door. Steel base material. Uses #6 Oval Head wood screws (not included). Order our SKU #400993 for a screw in an oil rubbed bronze finish that is a good match. Order 12 screws per pair of hinges. Screws are offered for purchase during checkout. Finishes: Dark Bronze Plated

Suppliers

Company
Product
Description
Supplier Links
Semi-Concealed Pivot Hinge - 286414 - HardwareSource, Inc.
San Diego, CA, USA
Semi-Concealed Pivot Hinge
286414
Semi-Concealed Pivot Hinge 286414
Semi-concealed pivot hinge, only the tip shows through from the cabinet front. To install cut an angled 7/32" slot through the edge of the door. For door thickness of 5/8" to 3/4" Door opens 270 degrees when installed on a 5/8" door. Door opens 255 degrees when installed on a 3/4" door. Hinges measures approximately 1-3/4" tall and 2" wide as shown in photo. This hinge is sold by the pair. A pair includes a top hinge (as shown in photo) and a bottom hinge. The hinges are not handed, they will work on both a left hand and right hand door. Steel base material. Uses #6 Oval Head wood screws (not included). Order our SKU #400993 for a screw in an oil rubbed bronze finish that is a good match. Order 12 screws per pair of hinges. Screws are offered for purchase during checkout. Finishes: Dark Bronze Plated
  • Semi-concealed pivot hinge, only the tip shows through from the cabinet front.
  • To install cut an angled 7/32" slot through the edge of the door.
  • For door thickness of 5/8" to 3/4"
  • Door opens 270 degrees when installed on a 5/8" door.
  • Door opens 255 degrees when installed on a 3/4" door.
  • Hinges measures approximately 1-3/4" tall and 2" wide as shown in photo.
  • This hinge is sold by the pair. A pair includes a top hinge (as shown in photo) and a bottom hinge. The hinges are not handed, they will work on both a left hand and right hand door.
  • Steel base material.
  • Uses #6 Oval Head wood screws (not included). Order our SKU #400993 for a screw in an oil rubbed bronze finish that is a good match. Order 12 screws per pair of hinges. Screws are offered for purchase during checkout.

Finishes:

  • Dark Bronze Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286414
Product Name Semi-Concealed Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 78.74 inch (2000 mm)
View Details
Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-206-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
LIFT ASSIST DAMPER HINGE WHITE (UNDER MOUNT) - HG-JHS9-U-WT - HG-JHS9-U-WT - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish White
View Details