HardwareSource, Inc. Rear Pivot Hinge 286410

Description
Rear pivot hinge is made up of a wrap around leaf with a pivot pin and a knurled metal cup that holds the pivot pin. The wrap around leaf measures 2" by 7/16" with a about a 1/2" distance to the wrap around. The knurled metal cup is about 3/8" in diameter and fits in a 1/4" deep drilled hole. The wrap around leaf mounts to the back of the door. This hinge uses 2 each #6 x 5/8" Round Head Bronze plated screws per hinge (not included but offered for purchase during checkout). Order our SKU 286252 if you need screws. Steel base material. Finishes: Bronze
Description
Rear pivot hinge is made up of a wrap around leaf with a pivot pin and a knurled metal cup that holds the pivot pin. The wrap around leaf measures 2" by 7/16" with a about a 1/2" distance to the wrap around. The knurled metal cup is about 3/8" in diameter and fits in a 1/4" deep drilled hole. The wrap around leaf mounts to the back of the door. This hinge uses 2 each #6 x 5/8" Round Head Bronze plated screws per hinge (not included but offered for purchase during checkout). Order our SKU 286252 if you need screws. Steel base material. Finishes: Bronze

Suppliers

Company
Product
Description
Supplier Links
Rear Pivot Hinge - 286410 - HardwareSource, Inc.
San Diego, CA, USA
Rear Pivot Hinge
286410
Rear Pivot Hinge 286410
Rear pivot hinge is made up of a wrap around leaf with a pivot pin and a knurled metal cup that holds the pivot pin. The wrap around leaf measures 2" by 7/16" with a about a 1/2" distance to the wrap around. The knurled metal cup is about 3/8" in diameter and fits in a 1/4" deep drilled hole. The wrap around leaf mounts to the back of the door. This hinge uses 2 each #6 x 5/8" Round Head Bronze plated screws per hinge (not included but offered for purchase during checkout). Order our SKU 286252 if you need screws. Steel base material. Finishes: Bronze
  • Rear pivot hinge is made up of a wrap around leaf with a pivot pin and a knurled metal cup that holds the pivot pin.
  • The wrap around leaf measures 2" by 7/16" with a about a 1/2" distance to the wrap around.
  • The knurled metal cup is about 3/8" in diameter and fits in a 1/4" deep drilled hole.
  • The wrap around leaf mounts to the back of the door.
  • This hinge uses 2 each #6 x 5/8" Round Head Bronze plated screws per hinge (not included but offered for purchase during checkout). Order our SKU 286252 if you need screws.
  • Steel base material.

Finishes:

  • Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286410
Product Name Rear Pivot Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 76.77 inch (1950 mm)
View Details
Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Torque Hinges - E6-10-220-R50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60 - FHS-60 - Sugatsune America, Inc.
Specs
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details