HardwareSource, Inc. Pivot Hinge, Wrap Around 286406

Description
This hinge is for a full overlay door with no cabinet face frame. Works on door thicknesses up to 3/4" Wrap around feature assures that all screws go into solid wood rather than end grain Small leaf measures 2" by 3/8" Large leaf measures approximately 1-7/8" by 1-1/8". Hinge is sold by the pair. A pair includes a top pivot and a bottom pivot. Photo shows the top pivot Product uses 12 each #5 Flat Head wood screws per pair of hinges(not included but offered for purchase during checkout). Order our #5 x 5/8" Bronze plated flat head wood screw SKU # 286254. Steel base material. Finishes: Bronze
Description
This hinge is for a full overlay door with no cabinet face frame. Works on door thicknesses up to 3/4" Wrap around feature assures that all screws go into solid wood rather than end grain Small leaf measures 2" by 3/8" Large leaf measures approximately 1-7/8" by 1-1/8". Hinge is sold by the pair. A pair includes a top pivot and a bottom pivot. Photo shows the top pivot Product uses 12 each #5 Flat Head wood screws per pair of hinges(not included but offered for purchase during checkout). Order our #5 x 5/8" Bronze plated flat head wood screw SKU # 286254. Steel base material. Finishes: Bronze

Suppliers

Company
Product
Description
Supplier Links
Pivot Hinge, Wrap Around - 286406 - HardwareSource, Inc.
San Diego, CA, USA
Pivot Hinge, Wrap Around
286406
Pivot Hinge, Wrap Around 286406
This hinge is for a full overlay door with no cabinet face frame. Works on door thicknesses up to 3/4" Wrap around feature assures that all screws go into solid wood rather than end grain Small leaf measures 2" by 3/8" Large leaf measures approximately 1-7/8" by 1-1/8". Hinge is sold by the pair. A pair includes a top pivot and a bottom pivot. Photo shows the top pivot Product uses 12 each #5 Flat Head wood screws per pair of hinges(not included but offered for purchase during checkout). Order our #5 x 5/8" Bronze plated flat head wood screw SKU # 286254. Steel base material. Finishes: Bronze
  • This hinge is for a full overlay door with no cabinet face frame.
  • Works on door thicknesses up to 3/4"
  • Wrap around feature assures that all screws go into solid wood rather than end grain
  • Small leaf measures 2" by 3/8"
  • Large leaf measures approximately 1-7/8" by 1-1/8".
  • Hinge is sold by the pair. A pair includes a top pivot and a bottom pivot.
  • Photo shows the top pivot
  • Product uses 12 each #5 Flat Head wood screws per pair of hinges(not included but offered for purchase during checkout). Order our #5 x 5/8" Bronze plated flat head wood screw SKU # 286254.
  • Steel base material.

Finishes:

  • Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286406
Product Name Pivot Hinge, Wrap Around
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXD-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-10-301-11 - bisco industries
Specs
Hinge Type Concealed
View Details
BUTT HINGE - LSB-65 - LSB-65 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details