HardwareSource, Inc. RV Table Hinge 286328

Description
Hinge is used in RV's, Mobile Homes, etc. to extend the surface of a table Hinge mounts on bottom surface of table and leaf and allows the leaf to fold back on top of the table Hinge is self-supporting, no other hardware is required Hinge is surface mounted but a mortise cut is required for hinging mechanism Steel base material Hinge is not handed Uses #4 flat head screws (not included but offered for purchase during checkout) Each leaf measures approximately 1-5/8" by 3/4" The gap between the top and bottom plate when the table is in the closed position (as shown in the photo) is 1-5/8". Finishes: Brass plated
Description
Hinge is used in RV's, Mobile Homes, etc. to extend the surface of a table Hinge mounts on bottom surface of table and leaf and allows the leaf to fold back on top of the table Hinge is self-supporting, no other hardware is required Hinge is surface mounted but a mortise cut is required for hinging mechanism Steel base material Hinge is not handed Uses #4 flat head screws (not included but offered for purchase during checkout) Each leaf measures approximately 1-5/8" by 3/4" The gap between the top and bottom plate when the table is in the closed position (as shown in the photo) is 1-5/8". Finishes: Brass plated

Suppliers

Company
Product
Description
Supplier Links
RV Table Hinge - 286328 - HardwareSource, Inc.
San Diego, CA, USA
RV Table Hinge
286328
RV Table Hinge 286328
Hinge is used in RV's, Mobile Homes, etc. to extend the surface of a table Hinge mounts on bottom surface of table and leaf and allows the leaf to fold back on top of the table Hinge is self-supporting, no other hardware is required Hinge is surface mounted but a mortise cut is required for hinging mechanism Steel base material Hinge is not handed Uses #4 flat head screws (not included but offered for purchase during checkout) Each leaf measures approximately 1-5/8" by 3/4" The gap between the top and bottom plate when the table is in the closed position (as shown in the photo) is 1-5/8". Finishes: Brass plated
  • Hinge is used in RV's, Mobile Homes, etc. to extend the surface of a table
  • Hinge mounts on bottom surface of table and leaf and allows the leaf to fold back on top of the table
  • Hinge is self-supporting, no other hardware is required
  • Hinge is surface mounted but a mortise cut is required for hinging mechanism
  • Steel base material
  • Hinge is not handed
  • Uses #4 flat head screws (not included but offered for purchase during checkout)
  • Each leaf measures approximately 1-5/8" by 3/4"
  • The gap between the top and bottom plate when the table is in the closed position (as shown in the photo) is 1-5/8".

Finishes:

  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286328
Product Name RV Table Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Length 3.15 inch (80 mm)
Leaf Material Steel; Steel
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-17-570-18 - bisco industries
Specs
Hinge Type Concealed
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-450 - LSD-30-450 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details