HardwareSource, Inc. Partial Wrap Hinge, 3/8" Inset, Bronze Plated 286292

Description
Steel base material. Hinge measures 2" high by 1-5/8" wide. Inset dimension is 3/8". Lip (overlay) dimension is 3/8". Free swinging (non-self closing). Uses 4 each #5 x 5/8" flat head screws per hinge. Our SKU number for this screw is 286254. Screws are not included but are offered for purchase during checkout. Finishes: Bronze plated
Description
Steel base material. Hinge measures 2" high by 1-5/8" wide. Inset dimension is 3/8". Lip (overlay) dimension is 3/8". Free swinging (non-self closing). Uses 4 each #5 x 5/8" flat head screws per hinge. Our SKU number for this screw is 286254. Screws are not included but are offered for purchase during checkout. Finishes: Bronze plated

Suppliers

Company
Product
Description
Supplier Links
Partial Wrap Hinge, 3/8
San Diego, CA, USA
Partial Wrap Hinge, 3/8" Inset, Bronze Plated
286292
Partial Wrap Hinge, 3/8" Inset, Bronze Plated 286292
Steel base material. Hinge measures 2" high by 1-5/8" wide. Inset dimension is 3/8". Lip (overlay) dimension is 3/8". Free swinging (non-self closing). Uses 4 each #5 x 5/8" flat head screws per hinge. Our SKU number for this screw is 286254. Screws are not included but are offered for purchase during checkout. Finishes: Bronze plated
  • Steel base material.
  • Hinge measures 2" high by 1-5/8" wide.
  • Inset dimension is 3/8".
  • Lip (overlay) dimension is 3/8".
  • Free swinging (non-self closing).
  • Uses 4 each #5 x 5/8" flat head screws per hinge. Our SKU number for this screw is 286254. Screws are not included but are offered for purchase during checkout.

Finishes:

  • Bronze plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286292
Product Name Partial Wrap Hinge, 3/8" Inset, Bronze Plated
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2400533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.3445 inch (8.75 mm)
Length 3 inch (76.2 mm)
View Details
Double End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXD-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Sy mmetric, Forward Torque 1.8 N⋅m, Reverse Torque 1.8 N⋅m, Aluminum Alloy, Natural - E6-10E-216-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
STAINLESS STEEL TORQUE HINGE - HG-TS03 - HG-TS03 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.44 inch (36.51 mm)
Hole Type Round
View Details