HardwareSource, Inc. No Mortise Lid Hinge 286275

Description
For lift lids on stereos, toy chests, piano benches, etc. Steel base material Hinge measures 2" tall along hinge pin. Lid leaf measures 1-5/8" by 1" Opens approximately 195 degrees In the "Size" column below the size refers to the thickness of the back wall of the box. For the bronze model order our SKU #286253 (#4 x 5/8") bronze screws. Screws are not included but are offered for purchase during checkout. For the brass model use #4 flat head brass screws. Screws are not included but are offered for purchase during checkout. Finishes: Bronze Brass plated
Description
For lift lids on stereos, toy chests, piano benches, etc. Steel base material Hinge measures 2" tall along hinge pin. Lid leaf measures 1-5/8" by 1" Opens approximately 195 degrees In the "Size" column below the size refers to the thickness of the back wall of the box. For the bronze model order our SKU #286253 (#4 x 5/8") bronze screws. Screws are not included but are offered for purchase during checkout. For the brass model use #4 flat head brass screws. Screws are not included but are offered for purchase during checkout. Finishes: Bronze Brass plated

Suppliers

Company
Product
Description
Supplier Links
No Mortise Lid Hinge - 286275 - HardwareSource, Inc.
San Diego, CA, USA
No Mortise Lid Hinge
286275
No Mortise Lid Hinge 286275
For lift lids on stereos, toy chests, piano benches, etc. Steel base material Hinge measures 2" tall along hinge pin. Lid leaf measures 1-5/8" by 1" Opens approximately 195 degrees In the "Size" column below the size refers to the thickness of the back wall of the box. For the bronze model order our SKU #286253 (#4 x 5/8") bronze screws. Screws are not included but are offered for purchase during checkout. For the brass model use #4 flat head brass screws. Screws are not included but are offered for purchase during checkout. Finishes: Bronze Brass plated
  • For lift lids on stereos, toy chests, piano benches, etc.
  • Steel base material
  • Hinge measures 2" tall along hinge pin. Lid leaf measures 1-5/8" by 1"
  • Opens approximately 195 degrees
  • In the "Size" column below the size refers to the thickness of the back wall of the box.
  • For the bronze model order our SKU #286253 (#4 x 5/8") bronze screws. Screws are not included but are offered for purchase during checkout.
  • For the brass model use #4 flat head brass screws. Screws are not included but are offered for purchase during checkout.

Finishes:

  • Bronze
  • Brass plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286275
Product Name No Mortise Lid Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0591 inch (1.5 mm)
Length 3.15 inch (80 mm)
View Details
Double End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXD-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Symmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Large Size, Zinc Alloy, Powder Coat, Black - E6-10-420-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Zinc Alloy
View Details
2 suppliers
LATERAL OPENING DOOR HINGE WITH DAMPER - LIN-X600ACD - LIN-X600ACD - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details