HardwareSource, Inc. Box Hinge 286272

Description
Holds chest lid open at 75 degrees and keeps it from slamming Spring tension is adjustable (spring is on right side hinge) No additional hinges necessary Size is approximately 5-1/4" by 1-3/4" A pair includes a left and right side hinge Will work for box material up to 1" thick with flat lids (lids without sides) Steel base material Screws are not included but are offered for purchase during checkout. Uses 6 each #10 pan head screws and 4 each #8 pan head screws per pair of hinges. The manufacturer does not provide a weight rating for this product We do not recommend that this device be used for a toy box lid hinge. A childs fingers could become caught in the mechanism. Please note: These hinges are currently on back order until the end of the year. If you place an order for this hinge, we will hold your order and ship it when they arrive. To view a similar type of hinge enter SKU# 306140 into the Search box on the upper left corner of the screen. Finishes: Baked white epoxy coated
Description
Holds chest lid open at 75 degrees and keeps it from slamming Spring tension is adjustable (spring is on right side hinge) No additional hinges necessary Size is approximately 5-1/4" by 1-3/4" A pair includes a left and right side hinge Will work for box material up to 1" thick with flat lids (lids without sides) Steel base material Screws are not included but are offered for purchase during checkout. Uses 6 each #10 pan head screws and 4 each #8 pan head screws per pair of hinges. The manufacturer does not provide a weight rating for this product We do not recommend that this device be used for a toy box lid hinge. A childs fingers could become caught in the mechanism. Please note: These hinges are currently on back order until the end of the year. If you place an order for this hinge, we will hold your order and ship it when they arrive. To view a similar type of hinge enter SKU# 306140 into the Search box on the upper left corner of the screen. Finishes: Baked white epoxy coated

Suppliers

Company
Product
Description
Supplier Links
Box Hinge - 286272 - HardwareSource, Inc.
San Diego, CA, USA
Box Hinge
286272
Box Hinge 286272
Holds chest lid open at 75 degrees and keeps it from slamming Spring tension is adjustable (spring is on right side hinge) No additional hinges necessary Size is approximately 5-1/4" by 1-3/4" A pair includes a left and right side hinge Will work for box material up to 1" thick with flat lids (lids without sides) Steel base material Screws are not included but are offered for purchase during checkout. Uses 6 each #10 pan head screws and 4 each #8 pan head screws per pair of hinges. The manufacturer does not provide a weight rating for this product We do not recommend that this device be used for a toy box lid hinge. A childs fingers could become caught in the mechanism. Please note: These hinges are currently on back order until the end of the year. If you place an order for this hinge, we will hold your order and ship it when they arrive. To view a similar type of hinge enter SKU# 306140 into the Search box on the upper left corner of the screen. Finishes: Baked white epoxy coated
  • Holds chest lid open at 75 degrees and keeps it from slamming
  • Spring tension is adjustable (spring is on right side hinge)
  • No additional hinges necessary
  • Size is approximately 5-1/4" by 1-3/4"
  • A pair includes a left and right side hinge
  • Will work for box material up to 1" thick with flat lids (lids without sides)
  • Steel base material
  • Screws are not included but are offered for purchase during checkout. Uses 6 each #10 pan head screws and 4 each #8 pan head screws per pair of hinges.
  • The manufacturer does not provide a weight rating for this product
  • We do not recommend that this device be used for a toy box lid hinge. A childs fingers could become caught in the mechanism.

Please note: These hinges are currently on back order until the end of the year. If you place an order for this hinge, we will hold your order and ship it when they arrive. To view a similar type of hinge enter SKU# 306140 into the Search box on the upper left corner of the screen.

Finishes:

  • Baked white epoxy coated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286272
Product Name Box Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7264131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.0787 inch (2 mm)
Length 3.21 inch (81.5 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 115°, Stainless Steel Detent Tube, Natural, Black - C6-224 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
DETENT TORQUE HINGE - HG-DTB4-L - HG-DTB4-L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.5 inch (38.1 mm)
Hole Type Round
View Details