HardwareSource, Inc. 270 Degree Overlay Hinge (5/8"-7/8" Door Thic.. 286268

Description
270 Degree Overlay Hinge (5/8"-7/8" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for unobstructed view when installed as a "full overlay" hinge (hinge pin needs to be at the corner of the cabinet). Can be recessed (mortised) into door for a sleek look. For doors 5/8" thick if the hinge is not mortised into the door and 7/8" if the hinge is mortised into the door. Solid brass base material. Hinge dimension: 1-9/16" tall, projects out from cabinet surface 1", attachment to backside of door is 1-3/8". Uses #6 flat head screws, 5 each per hinge (screws are not included but they are offered for purchase during checkout). Hinge shown in photo is the Polished Brass hinge. All parts of the hinge that are visible after installation are either a highly polished brass or a beautiful satin nickel. Finishes: Polished Brass Satin Nickel
Description
270 Degree Overlay Hinge (5/8"-7/8" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for unobstructed view when installed as a "full overlay" hinge (hinge pin needs to be at the corner of the cabinet). Can be recessed (mortised) into door for a sleek look. For doors 5/8" thick if the hinge is not mortised into the door and 7/8" if the hinge is mortised into the door. Solid brass base material. Hinge dimension: 1-9/16" tall, projects out from cabinet surface 1", attachment to backside of door is 1-3/8". Uses #6 flat head screws, 5 each per hinge (screws are not included but they are offered for purchase during checkout). Hinge shown in photo is the Polished Brass hinge. All parts of the hinge that are visible after installation are either a highly polished brass or a beautiful satin nickel. Finishes: Polished Brass Satin Nickel

Suppliers

Company
Product
Description
Supplier Links
270 Degree Overlay Hinge (5/8
San Diego, CA, USA
270 Degree Overlay Hinge (5/8"-7/8" Door Thic..
286268
270 Degree Overlay Hinge (5/8"-7/8" Door Thic.. 286268
270 Degree Overlay Hinge (5/8"-7/8" Door Thickness) 270 degree hinge for cabinets with overlay doors. Designed for TV and entertainment units which need wide opening doors. Opens 270 degrees for unobstructed view when installed as a "full overlay" hinge (hinge pin needs to be at the corner of the cabinet). Can be recessed (mortised) into door for a sleek look. For doors 5/8" thick if the hinge is not mortised into the door and 7/8" if the hinge is mortised into the door. Solid brass base material. Hinge dimension: 1-9/16" tall, projects out from cabinet surface 1", attachment to backside of door is 1-3/8". Uses #6 flat head screws, 5 each per hinge (screws are not included but they are offered for purchase during checkout). Hinge shown in photo is the Polished Brass hinge. All parts of the hinge that are visible after installation are either a highly polished brass or a beautiful satin nickel. Finishes: Polished Brass Satin Nickel

270 Degree Overlay Hinge (5/8"-7/8" Door Thickness)

  • 270 degree hinge for cabinets with overlay doors.
  • Designed for TV and entertainment units which need wide opening doors.
  • Opens 270 degrees for unobstructed view when installed as a "full overlay" hinge (hinge pin needs to be at the corner of the cabinet).
  • Can be recessed (mortised) into door for a sleek look.
  • For doors 5/8" thick if the hinge is not mortised into the door and 7/8" if the hinge is mortised into the door.
  • Solid brass base material.
  • Hinge dimension: 1-9/16" tall, projects out from cabinet surface 1", attachment to backside of door is 1-3/8".
  • Uses #6 flat head screws, 5 each per hinge (screws are not included but they are offered for purchase during checkout).
  • Hinge shown in photo is the Polished Brass hinge. All parts of the hinge that are visible after installation are either a highly polished brass or a beautiful satin nickel.

Finishes:

  • Polished Brass
  • Satin Nickel
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286268
Product Name 270 Degree Overlay Hinge (5/8"-7/8" Door Thic..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2834085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 25.3lbs Compression & 25.3lbs Tension - S99FXS-012530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-2 - bisco industries
Specs
Hinge Type Concealed; Positioning Hinge
Leaf Material Acetal Copolymer
Material Finish Natural
View Details
2 suppliers
LATERAL OPENING DOOR HINGE - LIN-X600 - LIN-X600 - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details