HardwareSource, Inc. 270 Degree Partial Wrap Hinge- 286266

Description
Ideal for TV and entertainment units which need wide opening doors. For frameless (no face frame) cabinets with overlay doors. Opens 270 degrees for unobstructed view. For 5/8" thick door and 5/8" thick side panel. Steel base material Uses our #286-254 , 5 x 5/8" bronze plated screws (6 each per hinge, not included but screws are offered for purchase during checkout) Finishes: Burnished Brass
Description
Ideal for TV and entertainment units which need wide opening doors. For frameless (no face frame) cabinets with overlay doors. Opens 270 degrees for unobstructed view. For 5/8" thick door and 5/8" thick side panel. Steel base material Uses our #286-254 , 5 x 5/8" bronze plated screws (6 each per hinge, not included but screws are offered for purchase during checkout) Finishes: Burnished Brass

Suppliers

Company
Product
Description
Supplier Links
270 Degree Partial Wrap Hinge- - 286266 - HardwareSource, Inc.
San Diego, CA, USA
270 Degree Partial Wrap Hinge-
286266
270 Degree Partial Wrap Hinge- 286266
Ideal for TV and entertainment units which need wide opening doors. For frameless (no face frame) cabinets with overlay doors. Opens 270 degrees for unobstructed view. For 5/8" thick door and 5/8" thick side panel. Steel base material Uses our #286-254 , 5 x 5/8" bronze plated screws (6 each per hinge, not included but screws are offered for purchase during checkout) Finishes: Burnished Brass
  • Ideal for TV and entertainment units which need wide opening doors.
  • For frameless (no face frame) cabinets with overlay doors.
  • Opens 270 degrees for unobstructed view.
  • For 5/8" thick door and 5/8" thick side panel.
  • Steel base material
  • Uses our #286-254 , 5 x 5/8" bronze plated screws (6 each per hinge, not included but screws are offered for purchase during checkout)

Finishes:

  • Burnished Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286266
Product Name 270 Degree Partial Wrap Hinge-
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3289666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0394 inch (1 mm)
Length 40.16 inch (1020 mm)
View Details
Double End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXD-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-50-331-11 - bisco industries
Specs
Hinge Type Concealed
View Details
TORQUE HINGE - HG-TA20L - HG-TA20L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details