HardwareSource, Inc. Butler Tray Table Hinge, Satin Brass 286258

Description
Hinge is an English reproduction. Locks open in flat position. Holds vertically at 90 degrees. Round ends. Hinge measures 3" long x 1-1/2" wide. Hinge is 5/32" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Uses #6 flat head screws (not included). Flat head brass wood screws are offered for purchase during checkout. Finishes: Satin Brass
Description
Hinge is an English reproduction. Locks open in flat position. Holds vertically at 90 degrees. Round ends. Hinge measures 3" long x 1-1/2" wide. Hinge is 5/32" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Uses #6 flat head screws (not included). Flat head brass wood screws are offered for purchase during checkout. Finishes: Satin Brass

Suppliers

Company
Product
Description
Supplier Links
Butler Tray Table Hinge, Satin Brass - 286258 - HardwareSource, Inc.
San Diego, CA, USA
Butler Tray Table Hinge, Satin Brass
286258
Butler Tray Table Hinge, Satin Brass 286258
Hinge is an English reproduction. Locks open in flat position. Holds vertically at 90 degrees. Round ends. Hinge measures 3" long x 1-1/2" wide. Hinge is 5/32" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position. Solid brass base material. Uses #6 flat head screws (not included). Flat head brass wood screws are offered for purchase during checkout. Finishes: Satin Brass
  • Hinge is an English reproduction.
  • Locks open in flat position.
  • Holds vertically at 90 degrees.
  • Round ends.
  • Hinge measures 3" long x 1-1/2" wide.
  • Hinge is 5/32" thick (11/32" at the thickest point). Thickest point measurement is taken with the hinge in its flat position.
  • Solid brass base material.
  • Uses #6 flat head screws (not included). Flat head brass wood screws are offered for purchase during checkout.

Finishes:

  • Satin Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286258
Product Name Butler Tray Table Hinge, Satin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1241910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.5512 inch (14 mm)
Length 1.93 inch (49 mm)
View Details
Double End Flexi-Hinge, Max. Load of 100lbs Compression & 100lbs Tension - S99FXD-025030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Stainless Steel, Polished - 96-MA-8B-24 - Southco
Specs
Leaf Material Stainless Steel; Stainless Steel
View Details
2 suppliers
SWIVEL TORQUE HINGE (34mm CABLE HOLE) - HG-S70-34 - HG-S70-34 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.44 inch (87.31 mm)
Hole Type Round
View Details