HardwareSource, Inc. Statuary Bronze Finish Wood Screws 286254

Description
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze
Description
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze

Suppliers

Company
Product
Description
Supplier Links
Statuary Bronze Finish Wood Screws - 286254 - HardwareSource, Inc.
San Diego, CA, USA
Statuary Bronze Finish Wood Screws
286254
Statuary Bronze Finish Wood Screws 286254
Wood screws that match our hardware with Statuary Bronze finish Philips slot Steel base material PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering. Finishes: Staturary Bronze
  • Wood screws that match our hardware with Statuary Bronze finish
  • Philips slot
  • Steel base material
  • PLEASE NOTE: These screws are used for a number of different products on our website including our Weight Rated Lid Supports. If you are ordering screws for our Weight Rated Lid Supports, you should order the Round Head Model of this screw (SKU 286252). Order 4 screws for each Lid Support that you are ordering.

Finishes:

  • Staturary Bronze
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 286254
Product Name Statuary Bronze Finish Wood Screws
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
Hinges - 9174282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 1.16 inch (29.5 mm)
Length 1.57 inch (40 mm)
View Details
Torque Hinges - E6-10-412S-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
Double End Flexi-Hinge, Max. Load of 1.4lbs Compression & 5.6lbs Tension - S99FXD-015610 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details